Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1320670-TPS54424RNVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 18-VQFN-HR (3.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 18-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47430-6,296-4743
Base Product Number: TPS54424
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJUSTABLE 4A 18VQFN
IC REG BUCK ADJUSTABLE 4A 18VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
Switching Voltage Regulators 4.5V to 17V Input Curent Mode,4A Synch
IC REG BUCK ADJUSTABLE 4A 18VQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47430-6-ND | 1320670-TPS54424RNVT | TPS54424RNVT | TPS54424RNVT | TPS54424RNVT | TPS54424RNVT | TPS54424RNVT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 18-PowerVFQFN | Other; 18-VFQFN | Other; 18-VFQFN | Other; 18-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 12 volts |