Manufacturer: Texas Instruments
Win Source Part Number: 845915-TPS54424RNVR
Series: SWIFT™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS54424
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50103-6, 296-50103-2, 296-50103-1, TPS54424RNVR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
IC REG BUCK ADJUSTABLE 4A 18VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 18-VFQFN
Switching Voltage Regulators 4.5V to 17V Input Curent Mode,4A Synch
IC REG BUCK ADJUSTABLE 4A 18VQFN
IC REG BUCK ADJUSTABLE 4A 18VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845915-TPS54424RNVR | 296-50103-2-ND | TPS54424RNVR | TPS54424RNVR | TPS54424RNVR | TPS54424RNVR | TPS54424RNVR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54424RNVR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 18-PowerVFQFN | Other; 18-VFQFN | Other; 18-VFQFN | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 to 12 volts | 0.6000 volts | 0.6000 volts |