Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2Mhz, Wqfn-16; Topology Texas Instruments TPS54418RTET .

Description
DC/DC CONV, SYNC BUCK, 2MHZ, WQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:4A; MSL:- RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2MHZ, WQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:4A; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, Wqfn-16; Topology Texas Instruments - 24R7796 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Wqfn-16; Topology Texas Instruments
24R7796
Dc/dc Conv, Sync Buck, 2Mhz, Wqfn-16; Topology Texas Instruments 24R7796
DC/DC CONV, SYNC BUCK, 2MHZ, WQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:4A; MSL:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, WQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:4A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24R7796
Product Name Dc/dc Conv, Sync Buck, 2Mhz, Wqfn-16; Topology Texas Instruments
Input Voltage 2.95 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details