The TPS54418 is a 2.95-V to 6-V input, 4-A synchronous step-down converter with integrated 30-mΩ MOSFETs, operating at frequencies up to 2 MHz. It features a thermally enhanced 3 mm × 3 mm 16-pin WQFN package, an operating junction temperature range of -40°C to 150°C, and a voltage reference accuracy of ±1% over temperature. The device includes adjustable soft-start, synchronization to an external clock, and an open-drain power-good output. Shutdown quiescent current is 2 μA. It supports safe start-up into prebiased outputs and offers cycle-by-cycle current limit, thermal shutdown, and frequency foldback protection.
2.95V to 6V Input, 4A Synchronous Step-Down SWIFT? Converter 16-WQFN -40 to 150
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 4A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 4A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 4A 16-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 143522-TPS54418RTET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.803V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 4A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 4A 16-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 16WQFN
IC REG BUCK ADJUSTABLE 4A 16WQFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54418RTET | 296-24567-6-ND | 143522-TPS54418RTET | TPS54418RTET | TPS54418RTET | TPS54418RTET | TPS54418RTET |
| Product Name | TPS54418 2.95V to 6V Input, 4A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54418RTET | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; WQFN | Other; 16-WFQFN Exposed Pad | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Adjustable UVLO,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 4.5 volts | 0.8030 to 4.5 volts | 0.8030 volts | 0.8030 volts | 0.8030 to 4.5 volts | 0.8030 volts |