Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad
Win Source Part Number: 1353187-TPS54418ARTE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: SWIFT™
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: TPS54418
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 4.5V
Current - Output: 4A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.95V
Frequency - Switching: 200kHz ~ 2MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 4A 16WQFN
IC REG BUCK ADJUSTABLE 4A 16WQFN
Switching Voltage Regulators 2.9V to 6V Input 4A Sync Step-Down
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44879-2-ND | 1353187-TPS54418ARTET | TPS54418ARTET | TPS54418ARTET | TPS54418ARTET | TPS54418ARTET |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; Tape & Reel | Other; 16-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 to 4.5 volts | 0.8000 volts |