Texas Instruments Standard Linear and Logic Dc/dc Conv, Pol, Sync Buck, 2Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments TPS543C20RVFT

Description
DC/DC CONV, POL, SYNC BUCK, 2MHZ, LQFN; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:40A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, POL, SYNC BUCK, 2MHZ, LQFN; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:40A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, Sync Buck, 2Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments - 27AJ0520 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 2Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments
27AJ0520
Dc/dc Conv, Pol, Sync Buck, 2Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments 27AJ0520
DC/DC CONV, POL, SYNC BUCK, 2MHZ, LQFN; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:40A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 2MHZ, LQFN; DC / DC Converter Type:Module; Input Voltage Min:4V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:LQFN; No. of Pins:40Pins; Output Current:40A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ0520
Product Name Dc/dc Conv, Pol, Sync Buck, 2Mhz, Lqfn; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
AC/DC Adapters - 1242188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details