Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS543C20RVFR

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-48199-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48199-2-ND
Voltage Regulators - DC DC Switching Regulators 296-48199-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-48199-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48199-1-ND
Voltage Regulators - DC DC Switching Regulators 296-48199-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-48199-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48199-6-ND
Voltage Regulators - DC DC Switching Regulators 296-48199-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS543C20RVFR - 845850-TPS543C20RVFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS543C20RVFR
845850-TPS543C20RVFR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS543C20RVFR 845850-TPS543C20RVFR
Manufacturer: Texas Instruments Win Source Part Number: 845850-TPS543C20RVFR Series: SWIFT™ Features: Switching Regulator IC Output Package: Reel - TR Family Name: TPS543 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-48199-6, TPS543C20RVFR-ND, 296-48199-1, 296-48199-2

Manufacturer: Texas Instruments
Win Source Part Number: 845850-TPS543C20RVFR
Series: SWIFT™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS543
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-48199-6, TPS543C20RVFR-ND, 296-48199-1, 296-48199-2

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS543C20RVFR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS543C20RVFR
Voltage Regulators - DC DC Switching Regulators TPS543C20RVFR
IC REG BUCK ADJ 40A 40LQFN

IC REG BUCK ADJ 40A 40LQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS543C20RVFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS543C20RVFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS543C20RVFR
IC REG BUCK ADJ 40A 40LQFN

IC REG BUCK ADJ 40A 40LQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS543C20RVFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS543C20RVFR
Voltage Regulators - DC DC Switching Regulators TPS543C20RVFR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS543C20RVFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS543C20RVFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS543C20RVFR
IC REG BUCK ADJ 40A 40LQFN

IC REG BUCK ADJ 40A 40LQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS543C20RVFR
Switching Voltage Regulators TPS543C20RVFR
Switching Voltage Regulators 4-14Vin 40A Stackable Synchronous Step-down SWIFTG Converter w/ Adaptive Internal Compensation 40-LQFN-CLIP -40 to 125

Switching Voltage Regulators 4-14Vin 40A Stackable Synchronous Step-down SWIFTG Converter w/ Adaptive Internal Compensation 40-LQFN-CLIP -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-48199-2-ND 845850-TPS543C20RVFR TPS543C20RVFR TPS543C20RVFR TPS543C20RVFR TPS543C20RVFR TPS543C20RVFR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS543C20RVFR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 40-PowerLFQFN Other; Reel - TR Other; 40-LFQFN Exposed Pad Other; 40-LFQFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data