Manufacturer: Texas Instruments
Win Source Part Number: 900813-TPS543B20RVFR
Series: SWIFT™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Package: 40-LFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS543
Categories: Integrated Circuits (ICs)
Case / Package: 40-LQFN-CLIP (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-51990-6, TPS543B20RVFR-ND, 296-51990-2, 296-51990-1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Switching Voltage Regulators 4-19Vin 25A Stackable Synchronous Step-down SWIFT Converter w/ Adaptive Internal Compensation 40-LQFN-CLIP -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900813-TPS543B20RVFR | 296-51990-2-ND | TPS543B20RVFR | TPS543B20RVFR | TPS543B20RVFR | TPS543B20RVFR | TPS543B20RVFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS543B20RVFR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 40-LQFN-CLIP (7x5) | Other; 40-PowerLFQFN | Other; 40-LFQFN Exposed Pad | Other; 40-LFQFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification |