The TPS54395PWP is a dual-channel, 3A synchronous buck converter with integrated 90mΩ high-side and 60mΩ low-side FETs, designed for input voltages from 4.5V to 18V and output voltages from 0.76V to 7.0V. It operates at a fixed 700kHz switching frequency with D-CAP2™ control mode, enabling fast transient response without external compensation. The device supports Eco-mode™ for high efficiency at light loads and is available in a 16-pin HTSSOP (PWP) package measuring 4.4mm × 5mm. It is specified for an ambient operating temperature range of -40°C to 85°C.
4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1100937-TPS54395PWP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™, Eco-Mode™
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 7V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS54394PWP; TPS55386PWP; TPS54386PWP;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS54395PWP,29
Base Product Number: TPS54395
IC REG BUCK ADJ 3A DL 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54395PWP | 296-34789-5-ND | 1100937-TPS54395PWP | TPS54395PWP | TPS54395PWP |
| Product Name | TPS54395 4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP,QFN | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tube | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts |