Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54394PWP

Description
Switching Voltage Regulators 3A Dual Channel Sync SD Switcher
Datasheet
Description
Switching Voltage Regulators 3A Dual Channel Sync SD Switcher
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54394PWP
Switching Voltage Regulators TPS54394PWP
Switching Voltage Regulators 3A Dual Channel Sync SD Switcher

Switching Voltage Regulators 3A Dual Channel Sync SD Switcher

Buy Now Datasheet
Buck, Dual 4.5 To 18V, 3A, 16Htssop; No. Of Outputs Texas Instruments - 27AJ0536 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Dual 4.5 To 18V, 3A, 16Htssop; No. Of Outputs Texas Instruments
27AJ0536
Buck, Dual 4.5 To 18V, 3A, 16Htssop; No. Of Outputs Texas Instruments 27AJ0536
BUCK, DUAL 4.5 TO 18V, 3A, 16HTSSOP; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:18V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

BUCK, DUAL 4.5 TO 18V, 3A, 16HTSSOP; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:18V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54394PWP 27AJ0536
Product Name Switching Voltage Regulators Buck, Dual 4.5 To 18V, 3A, 16Htssop; No. Of Outputs Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details