The TPS54386PWPR is a dual-output, non-synchronous buck converter designed for applications requiring up to 3 A of output current. It operates within an input voltage range of 4.5 V to 28 V and can provide output voltages from 0.8 V to 90% of the input voltage. The device features a fixed switching frequency of 600 kHz, which helps minimize external component requirements. It includes integrated high-side MOSFETs with a low on-resistance of 85 m,Ѷ, enhancing efficiency. The TPS54386PWPR supports various startup modes, including ratiometric and sequential startup, and offers three selectable levels of overcurrent protection. Additionally, it has built-in thermal shutdown protection at +148°C and an internal soft-start time of 2.1 ms. The device is housed in a 14-pin HTSSOP package, making it suitable for surface mount applications. This product is compliant with halogen-free standards and operates within a temperature range of -40°C to 125°C. It is a commonly used part with sufficient supply and demand status, making it a reliable choice for engineers looking for a robust voltage regulation solution.
4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 034126-TPS54386PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 630kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 3A
Family Name: TPS54386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25.2V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS54386PWP;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 3A DL 14HTSSOP
IC REG BUCK ADJ 3A DL 14HTSSOP
IC REG BUCK ADJ 3A DL 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54386PWPR | 296-23109-2-ND | 034126-TPS54386PWPR | TPS54386PWPR | TPS54386PWPR | TPS54386PWPR | TPS54386PWPR |
| Product Name | TPS54386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with Internal Compensation | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54386PWPR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-HTSSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Phase Interleaving | Multiple Outputs | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.8000 to 25.2 volts | 0.8000 to 25.2 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 25.2 volts |