Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 25.2V, 3A, Htssop-14; No. Of Outputs Texas Instruments TPS54386PWPR

Description
DC/DC CONV, BUCK, 25.2V, 3A, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 25.2V, 3A, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 25.2V, 3A, Htssop-14; No. Of Outputs Texas Instruments - 27AJ0535 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 25.2V, 3A, Htssop-14; No. Of Outputs Texas Instruments
27AJ0535
Dc/dc Conv, Buck, 25.2V, 3A, Htssop-14; No. Of Outputs Texas Instruments 27AJ0535
DC/DC CONV, BUCK, 25.2V, 3A, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, 25.2V, 3A, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54386PWPR
Switching Voltage Regulators TPS54386PWPR
Switching Voltage Regulators DC/DC Controller

Switching Voltage Regulators DC/DC Controller

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0535 TPS54386PWPR
Product Name Dc/dc Conv, Buck, 25.2V, 3A, Htssop-14; No. Of Outputs Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details