The TPS54386 is a dual-output, non-synchronous buck converter with integrated 85-mΩ high-side MOSFETs, designed for 3-A output applications from a 4.5-V to 28-V input supply. It operates at a fixed switching frequency of 600 kHz and provides output voltages between 0.8 V and 90% of the input voltage. The device features internal compensation, a 2.1-ms internal soft-start, and 180° out-of-phase PWM outputs. It is housed in a 14-pin PowerPAD™ HTSSOP package measuring 4.40 mm by 5.00 mm, with an operating temperature range of -40°C to 125°C.
4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 3A DL 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54386PWPG4 | TPS54386PWPG4-ND | TPS54386PWPG4 | TPS54386PWPG4 |
| Product Name | TPS54386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with Internal Compensation | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Enable,Phase Interleaving | Multiple Outputs | ||
| Output Voltage | 0.8000 to 25.2 volts | 0.8000 to 25.2 volts | 0.8000 volts | 0.8000 to 25.2 volts |