4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
28V 3A Dual Output DC/DC Controller, 600kHz, HTSSOP Product overview: TPS54386PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 3A, 600kHz, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 28V, 3A, 600kHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54386PWP can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 3A DL 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A DL 14HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54386PWP | 296-26996-5-ND | 739-TPS54386PWP | TPS54386PWP | TPS54386PWP | TPS54386PWP |
| Product Name | TPS54386 4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with Internal Compensation | Voltage Regulators - DC DC Switching Regulators | Dual 28V 3A 600kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | Other; 14-PowerTSSOP (0.173", 4.40mm Width) |
| Special Features | Enable,Phase Interleaving | Multiple Outputs | Multiple Outputs | |||
| Output Voltage | 0.8000 to 25.2 volts | 0.8000 to 25.2 volts | 25.2 volts | 0.8000 volts | 0.8000 to 25.2 volts | 0.8000 volts |