Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54386PWP TPS54386PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272626-TPS54386PWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 630kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: TPS54386 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Output Voltage MAX: 25.2V Input Voltage MIN: 4.5V Voltage Input MAX: 28V Alternative Parts (Cross-Reference): TPS54386PWPR; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272626-TPS54386PWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 630kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: TPS54386 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Output Voltage MAX: 25.2V Input Voltage MIN: 4.5V Voltage Input MAX: 28V Alternative Parts (Cross-Reference): TPS54386PWPR; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54386PWP - 1272626-TPS54386PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54386PWP
1272626-TPS54386PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54386PWP 1272626-TPS54386PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272626-TPS54386PWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 630kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: TPS54386 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Output Voltage MAX: 25.2V Input Voltage MIN: 4.5V Voltage Input MAX: 28V Alternative Parts (Cross-Reference): TPS54386PWPR; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272626-TPS54386PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 630kHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: TPS54386
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Output Voltage MAX: 25.2V
Input Voltage MIN: 4.5V
Voltage Input MAX: 28V
Alternative Parts (Cross-Reference): TPS54386PWPR;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1272626-TPS54386PWP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54386PWP
TJ -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
60 V, 340 mA dual N-channel Trench MOSFET - 2N7002BKV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 340000 milliamps
View Details
5 suppliers