4.5V to 28V Input, Dual 3A Outputs, 300kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 213377-TPS54383PWPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 310kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Power Management
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 3A DL 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A DL 14HTSSOP
IC REG BUCK ADJ 3A DL 14HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54383PWPRG4 | 213377-TPS54383PWPRG4 | TPS54383PWPRG4-ND | TPS54383PWPRG4 | TPS54383PWPRG4 | TPS54383PWPRG4 | 815-TPS54383PWPRG4 |
| Product Name | TPS54383 4.5V to 28V Input, Dual 3A Outputs, 300kHz Step-Down Converter with Internal Compensation | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54383PWPRG4 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A DL 14HTSSOP |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) | |
| Special Features | Enable,Phase Interleaving | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.8000 to 25.2 volts | 0.8000 volts | 0.8000 to 25.2 volts | 0.8000 to 25.2 volts | 0.8000 volts | 25.2 volts |