Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54383PWP

Description
Switching Voltage Regulators 3A Non-Synch Buck Converter
Datasheet
Description
Switching Voltage Regulators 3A Non-Synch Buck Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54383PWP
Switching Voltage Regulators TPS54383PWP
Switching Voltage Regulators 3A Non-Synch Buck Converter

Switching Voltage Regulators 3A Non-Synch Buck Converter

Buy Now Datasheet
Dc-Dc Conv, Buck, 300Khz, Htssop-14; Input Voltage Min Texas Instruments - 28AH5899 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 300Khz, Htssop-14; Input Voltage Min Texas Instruments
28AH5899
Dc-Dc Conv, Buck, 300Khz, Htssop-14; Input Voltage Min Texas Instruments 28AH5899
DC-DC CONV, BUCK, 300KHZ, HTSSOP-14; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, 300KHZ, HTSSOP-14; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:3A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54383PWP 28AH5899
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, 300Khz, Htssop-14; Input Voltage Min Texas Instruments
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details