Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 8A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 8A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 8A 14-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 851636-TPS543820RPYR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS543820
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: 296-TPS543820RPYRDKR
IC REG BUCK ADJ 8A 14VQFN
4-V TO 18-V, 8-A SYNCHRONOUS SWI
4-V TO 18-V, 8-A SYNCHRONOUS SWI
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 8A 14-VFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS543820RPYRCT-ND | 851636-TPS543820RPYR | TPS543820RPYR | TPS543820RPYR | TPS543820RPYR | TPS543820RPYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS543820RPYR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 14-PowerVFQFN | Other; Reel - TR | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 5.5 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 5.5 volts |