Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS54380QPWPRQ1

Description
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-23865-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-23865-2-ND
Voltage Regulators - DC DC Switching Regulators 296-23865-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54380QPWPRQ1 - 797978-TPS54380QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54380QPWPRQ1
797978-TPS54380QPWPRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54380QPWPRQ1 797978-TPS54380QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 797978-TPS54380QPWPR Q1 Series: Automotive, AEC-Q100, SWIFT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 350kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS54380-Q1 Output Voltage: 0.891V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Output Voltage MAX: 5.4V Input Voltage MIN: 3V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): MAX77271EWL+; MAX8989EWL+; MAX8989EWL+T; MAX8989AEWL+T; Introduction Date: March 19, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 797978-TPS54380QPWPRQ1
Series: Automotive, AEC-Q100, SWIFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54380-Q1
Output Voltage: 0.891V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 5.4V
Input Voltage MIN: 3V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX77271EWL+; MAX8989EWL+; MAX8989EWL+T; MAX8989AEWL+T;
Introduction Date: March 19, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54380QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54380QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54380QPWPRQ1
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54380QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54380QPWPRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54380QPWPRQ1
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54380QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54380QPWPRQ1
Voltage Regulators - DC DC Switching Regulators TPS54380QPWPRQ1
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-23865-2-ND 797978-TPS54380QPWPRQ1 TPS54380QPWPRQ1 TPS54380QPWPRQ1 TPS54380QPWPRQ1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54380QPWPRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8910 to 5.4 volts 0.8910 volts 0.8910 volts 0.8910 to 5.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details