The TPS54380 is a 3-V to 6-V input, 3-A synchronous buck PWM switcher with integrated FETs, designed for power sequencing applications. It is offered in a 20-pin HTSSOP (PWP) PowerPAD™ package measuring 6.4 mm × 6.6 mm, with an operating junction temperature range of -40°C to 125°C. The device features a fixed or adjustable switching frequency from 280 kHz to 700 kHz, integrated 60-mΩ MOSFETs for high efficiency, power-good and enable functionality, and support for input voltage tracking to enable coordinated power-up and power-down sequences. Peak current limit and thermal shutdown provide load protection. The TPS54380PWPRG4 variant is an active, RoHS-compliant, lead-free version with a moisture sensitivity level of 2 and peak reflow temperature of 260°C.
3V to 6V Input, 3A Synchronous Step-Down Converter for Sequencing 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 118562-TPS54380PWPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 5.4V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 20HTSSOP
IC REG BUCK ADJ 3A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54380PWPRG4 | 118562-TPS54380PWPRG4 | TPS54380PWPRG4-ND | TPS54380PWPRG4 | TPS54380PWPRG4 | TPS54380PWPRG4 |
| Product Name | TPS54380 3V to 6V Input, 3A Synchronous Step-Down Converter for Sequencing | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54380PWPRG4 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 4.5 volts | 0.8910 volts | 0.8910 to 5.4 volts | 0.8910 to 5.4 volts | 0.8910 volts |