The TPS54380 is a synchronous step-down converter designed for input voltages ranging from 3V to 6V and capable of delivering up to 3A of output current. It features integrated 60-m,Ѷ MOSFET switches, which contribute to high efficiency in power conversion. The device supports power-up and power-down sequencing through its TRACKIN pin, making it suitable for applications requiring precise voltage regulation during startup and shutdown. This converter operates at a fixed frequency of 350 kHz or can be adjusted between 280 kHz and 700 kHz, providing flexibility in design. It includes essential protection features such as peak current limit and thermal shutdown, ensuring reliable operation under various conditions. The TPS54380 is housed in a thermally enhanced 20-pin TSSOP package, which minimizes the need for additional heatsinking and reduces overall board area. Applications for the TPS54380 include low-voltage, high-density distributed power systems, point-of-load regulation for high-performance DSPs, FPGAs, ASICs, and microprocessors, as well as use in broadband, networking, and optical communications infrastructure.
3V to 6V Input, 3A Synchronous Step-Down Converter for Sequencing 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 20HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54380PWPG4 | TPS54380PWPG4-ND | TPS54380PWPG4 | TPS54380PWPG4 |
| Product Name | TPS54380 3V to 6V Input, 3A Synchronous Step-Down Converter for Sequencing | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | Synchronous Rectification | ||
| Output Voltage | 0.9000 to 4.5 volts | 0.8910 to 5.4 volts | 0.8910 to 5.4 volts | 0.8910 volts |