7.5A SWITCHING REGULATOR, 1600kHz SWITCHING FREQ-MAX, PQCC24, 4 X 5 MM, GREEN, PLASTIC, QFN-24 Product overview: TPS54377RHFRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 1600kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 1600kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54377RHFRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100968-TPS54377RHFR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Adjustable
Operating Supply Voltage: 6 V
Number of Pins: 24
Number of Outputs: 1
Quiescent Current: 6.2 mA
Synchronous Rectifier: Yes
Output Current: 3 A
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: VQFN
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1.6 MHz
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 3 A
Min Input Voltage: 3 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 739-TPS54377RHFRG4 | 1100968-TPS54377RHFRG4 |
| Product Name | 7.5A 1600kHz QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS54377RHFRG4 |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; VQFN | Other; VQFN |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 3 amps | 3 amps |