The TPS54373 is a synchronous step-down converter designed for input voltages ranging from 3V to 6V and capable of delivering up to 3A of output current. It features 60-m,Ѷ MOSFET switches that enhance efficiency, making it suitable for low-voltage, high-density distributed power systems. The output voltage is adjustable down to 0.9V with an accuracy of 1.0%, allowing for flexibility in various applications. This converter operates at a fixed PWM frequency of 350 kHz or 550 kHz, with the option for adjustable frequencies between 280 kHz and 700 kHz, and can be synchronized to 700 kHz. It includes protective features such as peak current limit and thermal shutdown, ensuring reliable operation. The TPS54373 is particularly well-suited for point-of-load regulation in high-performance DSPs, FPGAs, ASICs, and microprocessors, as well as in broadband and networking applications. The device is housed in a thermally enhanced 20-pin HTSSOP package, which helps reduce board area and component count. It is rated for operation over a temperature range of -40°C to 85°C, making it suitable for a variety of environmental conditions.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 757653-TPS54373PWPRG
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 3.3V
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: TPS54373
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.891V
Switching Frequency: 350kHz, 550kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 6V
IC REG BUCK ADJ 3A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54373PWPRG4 | TPS54373PWPRG4-ND | 757653-TPS54373PWPRG4 | TPS54373PWPRG4 | TPS54373PWPRG4 | TPS54373PWPRG4 |
| Product Name | TPS54373 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54373PWPRG4 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 3.3 volts | 0.8910 to 3.3 volts | 3.3 volts | 0.8910 to 3.3 volts | 0.8910 volts |