The TPS54373PWP is a 3-V to 6-V input, 3-A output synchronous buck switcher with disabled sinking during start-up, designed for low-voltage, high-density power systems. It features integrated 60-mΩ MOSFETs for high efficiency, an adjustable output voltage down to 0.9 V with 1.0% accuracy, and an operating frequency of 350 kHz, 550 kHz, or adjustable from 280 kHz to 700 kHz. The device is housed in a 20-pin HTSSOP (PWP) PowerPAD package measuring 6.4 mm × 6.6 mm and is rated for an operating junction temperature range of −40°C to 125°C. It includes integrated functions such as undervoltage lockout, slow-start, and power-good output for system sequencing and protection.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
3A Synchronous DC/DC Converter, 3V-6V In, 3.3V Out, HTSSOP EP Product overview: TPS54373PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3V, 6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54373PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034125-TPS54373PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 3A SYNC 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54373PWP | 296-14327-5-ND | 739-TPS54373PWP | 034125-TPS54373PWP | 815-TPS54373PWP | TPS54373PWP | TPS54373PWP |
| Product Name | TPS54373 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | Voltage Regulators - DC DC Switching Regulators | 3A 3V 6V HTSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54373PWP | IC REG BUCK ADJ 3A SYNC 20HTSSOP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP EP | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 3.3 volts | 0.8910 to 3.3 volts | 3.3 volts | 0.8910 volts | 3.3 volts | 0.8910 to 3.3 volts | 0.8910 volts |