Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372QPWPRQ1 TPS54372QPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272623-TPS54372QPWP RQ1 Series: Automotive, AEC-Q100, SWIFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: -0.3 V ~ 7 V Voltage - Input: 3 V ~ 6 V Number of Outputs: 1 Family Name: TPS54372 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): MAX77271EWL+; MAX77271EWL+T; MAX1951ESA+T; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272623-TPS54372QPWP RQ1 Series: Automotive, AEC-Q100, SWIFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: -0.3 V ~ 7 V Voltage - Input: 3 V ~ 6 V Number of Outputs: 1 Family Name: TPS54372 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): MAX77271EWL+; MAX77271EWL+T; MAX1951ESA+T; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372QPWPRQ1 - 1272623-TPS54372QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372QPWPRQ1
1272623-TPS54372QPWPRQ1
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372QPWPRQ1 1272623-TPS54372QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272623-TPS54372QPWP RQ1 Series: Automotive, AEC-Q100, SWIFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: -0.3 V ~ 7 V Voltage - Input: 3 V ~ 6 V Number of Outputs: 1 Family Name: TPS54372 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): MAX77271EWL+; MAX77271EWL+T; MAX1951ESA+T; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272623-TPS54372QPWPRQ1
Series: Automotive, AEC-Q100, SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: -0.3 V ~ 7 V
Voltage - Input: 3 V ~ 6 V
Number of Outputs: 1
Family Name: TPS54372
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): MAX77271EWL+; MAX77271EWL+T; MAX1951ESA+T;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS54372QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS54372QPWPRQ1
PMIC - Voltage Regulators - Special Purpose TPS54372QPWPRQ1
IC REG CONV DDR 1OUT 20HTSSOP

IC REG CONV DDR 1OUT 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1272623-TPS54372QPWPRQ1 TPS54372QPWPRQ1
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372QPWPRQ1 PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
1S Switching NVDC Buck Charger with Integrated LDOs - ACT82120 - Qorvo
Specs
Package Type Other; 42 Ball WLCSP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details