Texas Instruments High-Performance Analog HTSSOP Power Management IC TPS54372PWPR

Description
3-A Active Bus Termination/ DDR Memory DC/DC Converter 20-HTSSOP -40 to 85 Product overview: TPS54372PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-A Active Bus Termination/ DDR Memory DC/DC Converter 20-HTSSOP -40 to 85 Product overview: TPS54372PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP Power Management IC
750-TPS54372PWPR
HTSSOP Power Management IC 750-TPS54372PWPR
3-A Active Bus Termination/ DDR Memory DC/DC Converter 20-HTSSOP -40 to 85 Product overview: TPS54372PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWPR can be used for catalog matching and distributor lookup.

3-A Active Bus Termination/ DDR Memory DC/DC Converter 20-HTSSOP -40 to 85 Product overview: TPS54372PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPR - 034124-TPS54372PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPR
034124-TPS54372PWPR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPR 034124-TPS54372PWPR
Manufacturer: Texas Instruments Win Source Part Number: 034124-TPS54372PWPR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 6 V Number of Outputs: 1 Family Name: TPS54372 Output Voltage: 0.2 V to 4.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HTSSOP Alternative Parts (Cross-Reference): MAX15051EWE+TW; MAX1951AESA+T; MAX1809EEE+T; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034124-TPS54372PWPR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 6 V
Number of Outputs: 1
Family Name: TPS54372
Output Voltage: 0.2 V to 4.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Alternative Parts (Cross-Reference): MAX15051EWE+TW; MAX1951AESA+T; MAX1809EEE+T;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS54372PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS54372PWPR
PMIC - Voltage Regulators - Special Purpose TPS54372PWPR
IC REG CONV DDR 1OUT 20HTSSOP

IC REG CONV DDR 1OUT 20HTSSOP

Supplier's Site Datasheet
Special Purpose Regulators - TPS54372PWPR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS54372PWPR
Special Purpose Regulators TPS54372PWPR
IC REG CONV DDR 1OUT 20HTSSOP

IC REG CONV DDR 1OUT 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS54372PWPR 034124-TPS54372PWPR TPS54372PWPR TPS54372PWPR
Product Name HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Output Voltage Type Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Output Voltage 4.5 volts 0.2000 to 4.5 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details