Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPG4 TPS54372PWPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272622-TPS54372PWPG 4 Series: SWIFT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 0.2 V ~ 4.5 V Voltage - Input: 3 V ~ 6 V Number of Outputs: 1 Family Name: TPS54372 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): MAX1809EEE+; MAX77271EWL+; MAX16961RATEB/V+; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272622-TPS54372PWPG 4 Series: SWIFT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 0.2 V ~ 4.5 V Voltage - Input: 3 V ~ 6 V Number of Outputs: 1 Family Name: TPS54372 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): MAX1809EEE+; MAX77271EWL+; MAX16961RATEB/V+; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPG4 - 1272622-TPS54372PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPG4
1272622-TPS54372PWPG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPG4 1272622-TPS54372PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1272622-TPS54372PWPG 4 Series: SWIFT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 0.2 V ~ 4.5 V Voltage - Input: 3 V ~ 6 V Number of Outputs: 1 Family Name: TPS54372 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): MAX1809EEE+; MAX77271EWL+; MAX16961RATEB/V+; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272622-TPS54372PWPG4
Series: SWIFT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: 0.2 V ~ 4.5 V
Voltage - Input: 3 V ~ 6 V
Number of Outputs: 1
Family Name: TPS54372
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): MAX1809EEE+; MAX77271EWL+; MAX16961RATEB/V+;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
HTSSOP Power Management IC
750-TPS54372PWPG4
HTSSOP Power Management IC 750-TPS54372PWPG4
3-A Active Bus Termination/ DDR Memory DC/DC Converter 20-HTSSOP -40 to 85 Product overview: TPS54372PWPG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWPG4 can be used for catalog matching and distributor lookup.

3-A Active Bus Termination/ DDR Memory DC/DC Converter 20-HTSSOP -40 to 85 Product overview: TPS54372PWPG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS54372PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS54372PWPG4
PMIC - Voltage Regulators - Special Purpose TPS54372PWPG4
IC REG CONV DDR 1OUT 20HTSSOP

IC REG CONV DDR 1OUT 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1272622-TPS54372PWPG4 750-TPS54372PWPG4 TPS54372PWPG4
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWPG4 HTSSOP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Other; HTSSOP
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - BTS442E2E3062ABUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Special Features Auto Restart, Status Flag
View Details