Texas Instruments High-Performance Analog 3A 6V 4.5V HTSSOP Power Management IC TPS54372PWP

Description
3A DC/DC Controller, 3-6V In, 0.2-4.5V Out, 700kHz, HTSSOP Product overview: TPS54372PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 6V, 4.5V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 6V, 4.5V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A DC/DC Controller, 3-6V In, 0.2-4.5V Out, 700kHz, HTSSOP Product overview: TPS54372PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 6V, 4.5V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 6V, 4.5V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 6V 4.5V HTSSOP Power Management IC
750-TPS54372PWP
3A 6V 4.5V HTSSOP Power Management IC 750-TPS54372PWP
3A DC/DC Controller, 3-6V In, 0.2-4.5V Out, 700kHz, HTSSOP Product overview: TPS54372PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 6V, 4.5V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 6V, 4.5V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWP can be used for catalog matching and distributor lookup.

3A DC/DC Controller, 3-6V In, 0.2-4.5V Out, 700kHz, HTSSOP Product overview: TPS54372PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 6V, 4.5V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 6V, 4.5V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54372PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWP - 034123-TPS54372PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWP
034123-TPS54372PWP
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWP 034123-TPS54372PWP
Manufacturer: Texas Instruments Win Source Part Number: 034123-TPS54372PWP Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 6 V Number of Outputs: 1 Output Voltage: 0.2 V to 4.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HTSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034123-TPS54372PWP
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 6 V
Number of Outputs: 1
Output Voltage: 0.2 V to 4.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS54372PWP 034123-TPS54372PWP
Product Name 3A 6V 4.5V HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54372PWP
Output Voltage Type Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP
Output Voltage 4.5 volts 0.2000 to 4.5 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Logic - Logic - Shift Registers - 74HCT165D,653 - 1008638-74HCT165D,653 - Win Source Electronics
Specs
Output Voltage Type Complementary
Package Type Other; 16-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details