Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54372EVM-215 TPS54372EVM-215

Description
Manufacturer: Texas Instruments Win Source Part Number: 797976-TPS54372EVM-2 15 Series: SWIFT Regulator Topology: Buck Voltage - Output: 1.25V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: TPS54372 Family Name: TPS54372 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797976-TPS54372EVM-2 15 Series: SWIFT Regulator Topology: Buck Voltage - Output: 1.25V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: TPS54372 Family Name: TPS54372 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54372EVM-215 - 797976-TPS54372EVM-215 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54372EVM-215
797976-TPS54372EVM-215
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54372EVM-215 797976-TPS54372EVM-215
Manufacturer: Texas Instruments Win Source Part Number: 797976-TPS54372EVM-2 15 Series: SWIFT Regulator Topology: Buck Voltage - Output: 1.25V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: TPS54372 Family Name: TPS54372 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797976-TPS54372EVM-215
Series: SWIFT
Regulator Topology: Buck
Voltage - Output: 1.25V
Voltage - Input: 3 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: TPS54372
Family Name: TPS54372
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 01, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MOD FOR TPS54372 DC/DC Step Down 1 Non-Isolated - 0.18 ~ 1.75V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54372 - TPS54372EVM-215 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR TPS54372 DC/DC Step Down 1 Non-Isolated - 0.18 ~ 1.75V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54372
TPS54372EVM-215
EVAL MOD FOR TPS54372 DC/DC Step Down 1 Non-Isolated - 0.18 ~ 1.75V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54372 TPS54372EVM-215
EVAL MOD FOR TPS54372 DC/DC Step Down 1 Non-Isolated - 0.18 ~ 1.75V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54372

EVAL MOD FOR TPS54372 DC/DC Step Down 1 Non-Isolated - 0.18 ~ 1.75V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54372

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS54372EVM-215
Power Management IC Development Tools TPS54372EVM-215
Power Management IC Development Tools TPS54372 Evaluation Module

Power Management IC Development Tools TPS54372 Evaluation Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 797976-TPS54372EVM-215 TPS54372EVM-215 TPS54372EVM-215
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54372EVM-215 EVAL MOD FOR TPS54372 DC/DC Step Down 1 Non-Isolated - 0.18 ~ 1.75V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54372 Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2105518 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCQ-4302+ - TB-BFCQ-4302C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details