The TPS54362-HT is a 1-A, 48-V step-down DC/DC converter with low quiescent current, designed for high-temperature applications such as down-hole drilling. It is housed in a 20-pin HTSSOP PowerPAD™ package measuring 10.2 mm in width and 530 mm in length when tube-packed. The device operates with an input voltage range of 3.6 V to 48 V and withstands transients up to 60 V. It supports a junction temperature range of -55°C to 175°C, with a typical quiescent current of 65 μA in pulse skip mode and shutdown current of 1 μA. Features include programmable output monitoring, soft start, external compensation, and synchronous clock input. Current limit protection and overvoltage/undervol
1-A 48-V Step-Down DC/DC Converter with Low Iq 20-HTSSOP -55 to 175
IC REG BUCK ADJ 1A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54362HPWP | TPS54362HPWP | TPS54362HPWP |
| Product Name | TPS54362-HT 1-A 48-V Step-Down DC/DC Converter with Low Iq | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Enable,Power Good,Light Load Efficiency,Frequency Synchronization | ||
| Output Voltage | 0.9000 to 18 volts | 0.9000 volts | 0.9000 to 18 volts |