4.5-V to 60-V Input, 3.5-A, Step Down DC-DC Converter with Soft-Start 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 720928-TPS54361QDPRR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Output Current: 3.5A
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 58.8V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 100kHz ~ 2.5MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 60V
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10WSON
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10WSON
Switching Voltage Regulators DC-DC converter
IC REG BCK SPLIT RAIL ADJ 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54361QDPRRQ1 | 720928-TPS54361QDPRRQ1 | TPS54361QDPRRQ1-ND | TPS54361QDPRRQ1 | TPS54361QDPRRQ1 | TPS54361QDPRRQ1 | TPS54361QDPRRQ1 | TPS54361QDPRRQ1 |
| Product Name | TPS54361-Q1 4.5-V to 60-V Input, 3.5-A, Step Down DC-DC Converter with Soft-Start | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54361QDPRRQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck, Split Rail | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | |||||||
| Output Voltage | 0.8000 to 59 volts | 58.8 volts | 0.8000 to 58.8 volts | 0.8000 volts | 0.8000 to 58.8 volts | 0.8000 volts |