Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54361DPRT

Description
Switching Voltage Regulators 4.5 to 60V Input 3.5A SD DC-DC Cnvtr
Datasheet
Description
Switching Voltage Regulators 4.5 to 60V Input 3.5A SD DC-DC Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54361DPRT
Switching Voltage Regulators TPS54361DPRT
Switching Voltage Regulators 4.5 to 60V Input 3.5A SD DC-DC Cnvtr

Switching Voltage Regulators 4.5 to 60V Input 3.5A SD DC-DC Cnvtr

Buy Now Datasheet
Dc-Dc Conv, Buck, Adj, 2.5Mhz, Wson-10; Topology Texas Instruments - 28AH5898 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, 2.5Mhz, Wson-10; Topology Texas Instruments
28AH5898
Dc-Dc Conv, Buck, Adj, 2.5Mhz, Wson-10; Topology Texas Instruments 28AH5898
DC-DC CONV, BUCK, ADJ, 2.5MHZ, WSON-10; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:3.5A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, 2.5MHZ, WSON-10; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:3.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54361DPRT 28AH5898
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, Adj, 2.5Mhz, Wson-10; Topology Texas Instruments
Input Voltage 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details