4.5-V to 60-V Input, 3.5-A, Step-Down DC-DC Converter with Eco-mode? 8-SO PowerPAD -40 to 125
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BCK SPLIT RAIL ADJ 8SOPWR
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BCK SPLIT RAIL ADJ 8SOPWR
IC REG BCK SPLIT RAIL ADJ 8SOPWR
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54360QDDARQ1 | 296-38300-6-ND | TPS54360QDDARQ1 | TPS54360QDDARQ1 | TPS54360QDDARQ1 | TPS54360QDDARQ1 |
| Product Name | TPS54360-Q1 4.5-V to 60-V Input, 3.5-A, Step-Down DC-DC Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Adjustable UVLO | |||||
| Output Voltage | 0.8000 to 58.8 volts | 0.8000 to 58.8 volts | 0.8000 volts | 0.8000 to 58.8 volts | 0.8000 volts |