Texas Instruments Standard Linear and Logic Power, Motor & Robotics Development Tools TPS54360EVM-182

Description
DC to DC conv. Dev Kit, TPS54360EVM-182
Request a Quote Datasheet
Description
DC to DC conv. Dev Kit, TPS54360EVM-182
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 2659923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2659923
Power, Motor & Robotics Development Tools 2659923
DC to DC conv. Dev Kit, TPS54360EVM-182

DC to DC conv. Dev Kit, TPS54360EVM-182

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1100966-TPS54360EVM-182 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1100966-TPS54360EVM-182
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1100966-TPS54360EVM-182
Win Source Part Number: 1100966-TPS54360EVM- 182 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: Eco-Mode™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 3.5A Voltage - Input: 8.5V ~ 60V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Utilized IC / Part: TPS54360 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS54360EVM-182TPS54 360EVM-182 .; TPS54360EVM-182.; TPS54360EVM182; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-34982,TPS54360EV M182 Base Product Number: TPS54360 RoHS Status: Not applicable

Win Source Part Number: 1100966-TPS54360EVM-182
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: Eco-Mode™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 3.5A
Voltage - Input: 8.5V ~ 60V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS54360
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS54360EVM-182TPS54360EVM-182 .; TPS54360EVM-182.; TPS54360EVM182;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-34982,TPS54360EVM182
Base Product Number: TPS54360
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-34982-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-34982-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-34982-ND
TPS54360 Eco-Mode™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS54360 Eco-Mode™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS54360EVM-182 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS54360EVM-182
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS54360EVM-182
DEVELOPMENT KIT TPS54360

DEVELOPMENT KIT TPS54360

Supplier's Site
Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments - 29AH8140 - Newark, An Avnet Company
Chicago, IL, United States
Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments
29AH8140
Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments 29AH8140
BUCK DC/DC CONVERTER, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54360; Kit Application Type:Power Management; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Evaluation Module RoHS Compliant: Yes

BUCK DC/DC CONVERTER, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54360; Kit Application Type:Power Management; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Evaluation Module RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2659923 1100966-TPS54360EVM-182 296-34982-ND TPS54360EVM-182 29AH8140
Product Name Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3210-MINIPROG1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers