Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS54360BDDAR

Description
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS54360BDDARTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54360BDDARTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54360BDDARTR-ND
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54360BDDARCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54360BDDARCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54360BDDARCT-ND
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54360BDDARDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54360BDDARDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54360BDDARDKR-ND
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54360BDDAR - 845457-TPS54360BDDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54360BDDAR
845457-TPS54360BDDAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54360BDDAR 845457-TPS54360BDDAR
Manufacturer: Texas Instruments Win Source Part Number: 845457-TPS54360BDDAR Series: Eco-Mode™ Features: Switching Regulator IC Output Package: Reel - TR Family Name: TPS54360 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS54360BDDARCT, 296-TPS54360BDDARTR, 296-TPS54360BDDARDKR

Manufacturer: Texas Instruments
Win Source Part Number: 845457-TPS54360BDDAR
Series: Eco-Mode™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS54360
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS54360BDDARCT, 296-TPS54360BDDARTR, 296-TPS54360BDDARDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54360BDDAR
Switching Voltage Regulators TPS54360BDDAR
Switching Voltage Regulators 60-V input, 3.5-A, step-down DC/DC converter with Eco-ModeG 8-SO PowerPAD -40 to 150

Switching Voltage Regulators 60-V input, 3.5-A, step-down DC/DC converter with Eco-ModeG 8-SO PowerPAD -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54360BDDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54360BDDAR
Voltage Regulators - DC DC Switching Regulators TPS54360BDDAR
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54360BDDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54360BDDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54360BDDAR
IC REG BCK SPLIT RL ADJ 3.5A 8SO

IC REG BCK SPLIT RL ADJ 3.5A 8SO

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54360BDDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54360BDDAR
Voltage Regulators - DC DC Switching Regulators TPS54360BDDAR
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54360BDDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54360BDDAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54360BDDAR
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS54360BDDARTR-ND 845457-TPS54360BDDAR TPS54360BDDAR TPS54360BDDAR TPS54360BDDAR TPS54360BDDAR TPS54360BDDAR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54360BDDAR Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; Reel - TR SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width)
Output Voltage 0.8000 to 58.8 volts 0.8000 to 58.8 volts 0.8000 volts 0.8000 volts
IOUT 3.5 amps 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data