Win Source Part Number: 1351511-TPS54360BDDA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: Eco-Mode™
Package: Tube
Standard Package: 75
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 58.8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Mounting Type: Surface Mount
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS54360
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 3.5A 8SOPWR
Switching Voltage Regulators 60-V input, 3.5-A, step-down DC/DC converter with Eco-ModeG 8-SO PowerPAD -40 to 150
IC REG BUCK ADJ 3.5A 8HSOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1351511-TPS54360BDDA | 296-53086-ND | TPS54360BDDA | TPS54360BDDA | TPS54360BDDA | TPS54360BDDA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; Tube | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 100 to 2500 kHz | 100 to 2500 kHz | 100 to 2500 kHz | 100 to 2500 kHz | 100 to 2500 kHz |