The TPS54357 is a 4.5V to 20V input, 5V output, 3A synchronous step-down PWM converter with an integrated high-side MOSFET and a gate driver for an optional low-side MOSFET. It features a fixed switching frequency of 500 kHz, internal slow start, peak current limit, and thermal shutdown. The device is available in a 16-pin HTSSOP (PWP) PowerPAD package with an operating temperature range of -40°C to 85°C. It supports synchronization to an external clock and provides a power good output for monitoring valid output conditions.
4.5V to 20V Input, 5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272616-TPS54357PWPG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54357PWPG4 | 1272616-TPS54357PWPG4 |
| Product Name | TPS54357 4.5V to 20V Input, 5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54357PWPG4 |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; HTSSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | |
| Output Voltage | 5 volts |