The TPS54356PWP is a 3.3 V fixed-output synchronous buck converter with a 4.5 V to 20 V input voltage range and a 3 A continuous output current capability. It features an integrated high-side MOSFET and a gate driver for an external low-side MOSFET, operating at a fixed PWM frequency of 500 kHz. The device includes internal slow-start, peak current limit, thermal shutdown, and power good output. It is packaged in a 16-pin TSSOP (PWP) PowerPAD package with operating temperature range of -40°C to 85°C. Thermal impedance is 42.1°C/W with proper PCB soldering.
4.5V to 20V Input, 3.3V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081680-TPS54356PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Commercial, Computers & Computer Peripherals, Consumer Electronics, Power Management
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 3A 16HTSSOP
IC REG BUCK 3.3V 3A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54356PWP | 081680-TPS54356PWP | 296-17073-ND | TPS54356PWP | TPS54356PWP | TPS54356PWP |
| Product Name | TPS54356 4.5V to 20V Input, 3.3V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54356PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |