The TPS54356-EP is a synchronous buck PWM converter with an integrated 100-mΩ, 4.5-A peak MOSFET, designed for 3-A continuous output current from a 4.5-V to 20-V input supply. It features a fixed 3.3-V output, 250-kHz to 700-kHz adjustable switching frequency, internal slow start, and peak current limit protection. The device is housed in a 16-pin PowerPAD™ TSSOP package and operates over a -55°C to 125°C temperature range with enhanced product qualifications including controlled baseline, one assembly/test site, and one fabrication site for defense, aerospace, and medical applications.
Enhanced Product 4.5-V To 20-V Input, 3-A Output Synchronous Pwm Switches W/ Integrated Fet 16-HTSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272615-TPS54356MPWP
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54356-EP
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): TS2596SCS33 RL; TS2596SCS33; LT1506CR-3.3Sync#TR;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Enhanced Product 4.5-V To 20-V Input, 3-A Output Synchronous Pwm Switches W/ Integrated Fet 16-HTSSOP -55 to 125 Product overview: TPS54356MPWPREP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54356MPWPREP can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 3A 16HTSSOP
IC REG BUCK 3.3V 3A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54356MPWPREP | 1272615-TPS54356MPWPREP | 296-22457-2-ND | 739-TPS54356MPWPREP | TPS54356MPWPREP | TPS54356MPWPREP | TPS54356MPWPREP |
| Product Name | TPS54356-EP Enhanced Product 4.5-V To 20-V Input, 3-A Output Synchronous Pwm Switches W/ Integrated Fet | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54356MPWPREP | Voltage Regulators - DC DC Switching Regulators | HTSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3.2 to 3.36 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |