Texas Instruments TPS54355 4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver TPS54355PWPG4

Description
4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54355 4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver - TPS54355PWPG4 - Texas Instruments
Dallas, TX, United States
TPS54355 4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver
TPS54355PWPG4
TPS54355 4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver TPS54355PWPG4
4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85

4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54355PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54355PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54355PWPG4-ND
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54355PWPG4 - 055640-TPS54355PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54355PWPG4
055640-TPS54355PWPG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54355PWPG4 055640-TPS54355PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 055640-TPS54355PWPG4 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 250kHz, 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055640-TPS54355PWPG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54355PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54355PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54355PWPG4
IC REG BUCK 2.5V 3A 16HTSSOP

IC REG BUCK 2.5V 3A 16HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54355PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54355PWPG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54355PWPG4
IC REG BUCK 2.5V 3A 16HTSSOP

IC REG BUCK 2.5V 3A 16HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54355PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54355PWPG4
Voltage Regulators - DC DC Switching Regulators TPS54355PWPG4
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54355PWPG4 TPS54355PWPG4-ND 055640-TPS54355PWPG4 TPS54355PWPG4 TPS54355PWPG4 TPS54355PWPG4
Product Name TPS54355 4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54355PWPG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-HTSSOP SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
Unlock Full Specs
to access all available technical data