The TPS54355PWP is a 2.5V fixed-output synchronous buck PWM converter with a 3A continuous output current capability and a 4.5A peak MOSFET switch, designed for high efficiency in industrial and commercial low-power systems. It features an integrated high-side MOSFET and gate driver for an optional low-side MOSFET, with a fixed PWM frequency of 500 kHz and an adjustable undervoltage lockout. The device operates over a junction temperature range of -40°C to 125°C and includes thermal shutdown, peak current limit, and power good output for load protection. It is packaged in a 16-pin HTSSOP (PWP) PowerPAD package with a maximum operating temperature of 85°C and thermal impedance of 42.1°C/W when properly soldered. Synchronization to an external clock and 180° out-of-phase operation are supported.
4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 055639-TPS54355PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC REG BCK 2.5V 3A SYNC 16HTSSOP
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 2.5V 3A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54355PWP | 296-17072-ND | 055639-TPS54355PWP | 815-TPS54355PWP | TPS54355PWP | TPS54355PWP |
| Product Name | TPS54355 4.5V to 20V Input, 2.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54355PWP | IC REG BCK 2.5V 3A SYNC 16HTSSOP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts |