The TPS54354PWPRG4 is a synchronous buck PWM converter with an integrated high-side MOSFET and gate driver for an external low-side MOSFET, designed for 1.8V fixed output at up to 3A continuous current. It operates from an input voltage range of 4.5V to 20V and features a fixed switching frequency of 500kHz, internal compensation, and 180° out-of-phase synchronization. The device is housed in a 16-pin HTSSOP (PWP) PowerPAD package with operating junction temperature range of -40°C to 125°C. It includes under-voltage lockout, thermal shutdown, and power good output. Package thermal impedance is 42.1°C/W with optimal PCB soldering. The part meets RoHS standards with NIPDAU lead finish and a Level-2 MSL rating.
4.5V to 20V Input, 1.8V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272614-TPS54354PWPR
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54354
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): LT1767EMS8-1.8#TR; LT1767EMS8E-1.8#TRPB
Introduction Date: January 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG BCK 1.8V 3A SYNC 16HTSSOP Product overview: TPS54354PWPRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54354PWPRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54354PWPRG4 | 1272614-TPS54354PWPRG4 | 739-TPS54354PWPRG4 |
| Product Name | TPS54354 4.5V to 20V Input, 1.8V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54354PWPRG4 | 1.8V 3A Voltage Regulator IC |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |
| Package Type | Other; HTSSOP | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; HTSSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts |