The TPS54354 is a synchronous buck PWM converter with an integrated high-side MOSFET and gate driver for an optional low-side MOSFET, designed for high-efficiency power conversion in industrial and commercial systems. It provides a fixed 1.8V output and supports an input voltage range of 4.5V to 20V, with a continuous output current of 3A and a peak current capability of 4.5A. The device operates at a fixed PWM frequency of 500kHz and includes features such as internal compensation, slow-start, thermal shutdown, and peak current limit. It is housed in a 16-pin HTSSOP (PWP) PowerPAD package with dimensions compatible with standard PCB layouts, and operates over a junction temperature range of -40°C to 125°C. The part is thermally rated for 42.1°C/W junction-to-ambient thermal impedance when properly soldered to a recommended PCB trace layout.
4.5V to 20V Input, 1.8V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.8V 3A 16HTSSOP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.8V 3A 16HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54354PWPG4 | TPS54354PWPG4-ND | TPS54354PWPG4 | TPS54354PWPG4 | TPS54354PWPG4 |
| Product Name | TPS54354 4.5V to 20V Input, 1.8V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |