The TPS54353 is a 4.5V to 20V input, 1.5V output, 3A synchronous buck converter with an integrated high-side MOSFET and a gate driver for an external low-side MOSFET. It features a fixed 250 kHz to 700 kHz adjustable PWM frequency, internal slow start, peak current limit, thermal shutdown, and operates over a junction temperature range of -40°C to 125°C. The device is packaged in a 16-pin HTSSOP (PWP) PowerPAD package and supports synchronization to an external clock for 180° out-of-phase operation.
4.5V to 20V Input, 1.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.5V 3A 16HTSSOP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.5V 3A 16HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54353PWPRG4 | TPS54353PWPRG4-ND | TPS54353PWPRG4 | TPS54353PWPRG4 | TPS54353PWPRG4 |
| Product Name | TPS54353 4.5V to 20V Input, 1.5V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |