The TPS54352PWPRG4 is a synchronous buck PWM converter with a 100 mΩ, 4.5-A peak integrated high-side MOSFET and an external low-side MOSFET driver, designed for 1.2-V fixed output applications at up to 3-A continuous current. It operates from an input voltage range of 4.5 V to 20 V, features adjustable switching frequency from 250 kHz to 700 kHz, and includes internal slow-start and under-voltage lockout. The device is housed in a 16-pin HTSSOP (PWP) PowerPAD package with a thermal impedance of 42.1°C/W when properly soldered, and is rated for operation from -40°C to 85°C.
4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900810-TPS54352PWPRG
Series: SWIFT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS54352
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.2V 3A 16HTSSOP
IC REG BUCK 1.2V 3A 16HTSSOP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54352PWPRG4 | 900810-TPS54352PWPRG4 | TPS54352PWPRG4-ND | TPS54352PWPRG4 | TPS54352PWPRG4 | TPS54352PWPRG4 |
| Product Name | TPS54352 4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54352PWPRG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts |