The TPS54352PWPR is a synchronous buck PWM converter with a built-in 100 mΩ, 4.5-A peak MOSFET switch for 3-A continuous output current at a fixed 1.2-V output. It operates with an input voltage range of 4.5 V to 20 V and features an adjustable switching frequency from 250 kHz to 700 kHz, internal slow-start, and 180° out-of-phase synchronization. The device is packaged in a 16-pin HTSSOP (PWP) PowerPAD package and operates over a junction temperature range of -40°C to 125°C. Thermal impedance is 42.1°C/W with proper PCB soldering. It includes features such as under-voltage lockout, peak current limiting, thermal shutdown, and a power good output indicator.
4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 137360-TPS54352PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.2V 3A 16HTSSOP
IC REG BUCK 1.2V 3A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54352PWPR | 137360-TPS54352PWPR | TPS54352PWPR-ND | TPS54352PWPR | TPS54352PWPR | TPS54352PWPR |
| Product Name | TPS54352 4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54352PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts |