Texas Instruments TPS54352 4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver TPS54352PWPG4

Description
4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54352 4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver - TPS54352PWPG4 - Texas Instruments
Dallas, TX, United States
TPS54352 4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver
TPS54352PWPG4
TPS54352 4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver TPS54352PWPG4
4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85

4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54352PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54352PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54352PWPG4-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54352PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54352PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54352PWPG4
IC REG BUCK 1.2V 3A 16HTSSOP

IC REG BUCK 1.2V 3A 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54352PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54352PWPG4
Voltage Regulators - DC DC Switching Regulators TPS54352PWPG4
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54352PWPG4 TPS54352PWPG4-ND TPS54352PWPG4 TPS54352PWPG4
Product Name TPS54352 4.5V to 20V Input, 1.2V Output, 3A Synchronous Step-Down SWIFT? Converter with Low-Side Gate Driver Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007SDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
8 suppliers
TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode - 905X5433200 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; SO PowerPAD
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22670MRX-ADJ/J7002408 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details