The TPS54350-EP is a 4.5-V to 20-V input, 3-A output synchronous buck PWM converter with an integrated high-side MOSFET and a gate driver for an external low-side MOSFET, designed for industrial and commercial low-power systems. It is housed in a thermally enhanced 16-pin HTSSOP (PWP) PowerPAD™ package and operates over a junction temperature range of -55°C to 125°C. The output voltage is adjustable down to 0.891 V with 2% accuracy, and switching frequency is fixed at 250 kHz or 500 kHz or adjustable from 250 kHz to 700 kHz. It supports 180° out-of-phase synchronization and includes features such as internal slow start, peak current limit, thermal shutdown, and adjustable undervoltage lockout.
Enhanced Product 4.5-V To 20-V Input 3-A Output Synchronous Pwm Switcher W/Integrated Fet 16-HTSSOP -55 to 125
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 3A 16HTSSOP
IC REG BUCK ADJ 3A SYNC 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 16HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54350MPWPREPG4 | TPS54350MPWPREPG4-ND | TPS54350MPWPREPG4 | 815-TPS54350MPWPREPG4 | TPS54350MPWPREPG4 | TPS54350MPWPREPG4 |
| Product Name | TPS54350-EP Enhanced Product 4.5-V To 20-V Input 3-A Output Synchronous Pwm Switcher W/Integrated Fet | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A SYNC 16HTSSOP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 12 volts | 0.8910 to 17.2 volts | 0.8910 volts | 12 volts | 0.8910 to 17.2 volts |