The TPS54350-EP is a 4.5-V to 20-V input, 3-A output synchronous buck PWM converter with an integrated high-side MOSFET and gate driver for an external low-side MOSFET. It is available in a 16-pin HTSSOP (PWP) PowerPAD™ package and operates over a junction temperature range of -55°C to 125°C. The output voltage is adjustable down to 0.891 V with 2% accuracy, and the switching frequency is fixed at 250 kHz or 500 kHz or adjustable between 250 kHz and 700 kHz. Features include synchronization to an external clock, 180° out-of-phase sync capability, internal slow-start, peak current limit, thermal shutdown, and adjustable undervoltage lockout. The device meets JEDEC qualification standards for extended temperature operation.
Enhanced Product 4.5-V To 20-V Input 3-A Output Synchronous Pwm Switcher W/Integrated Fet 16-HTSSOP -55 to 125
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1272613-TPS54350MPWP
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz, 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54350-EP
Output Voltage: 0.891V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Output Voltage MAX: 17.2V
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): IR3865MTR1PBF; IR3871MTR1PBF; IR3876MTR1PBF;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
3A DC/DC PWM Switcher, 4.5-20V In, 3A Out, HTSSOP Product overview: TPS54350MPWPREP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 20V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 20V, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54350MPWPREP can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 3A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 16HTSSOP
IC REG BUCK ADJ 3A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54350MPWPREP | 296-19527-2-ND | 1272613-TPS54350MPWPREP | 739-TPS54350MPWPREP | TPS54350MPWPREP | TPS54350MPWPREP | TPS54350MPWPREP | TPS54350MPWPREP |
| Product Name | TPS54350-EP Enhanced Product 4.5-V To 20-V Input 3-A Output Synchronous Pwm Switcher W/Integrated Fet | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54350MPWPREP | 3A 20V HTSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; HTSSOP | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 12 volts | 0.8910 to 17.2 volts | 0.8910 volts | 12 volts | 0.8910 volts | 0.8910 to 17.2 volts | 0.8910 volts |