DC-DC CONV, BUCK, ADJ, 2.5MHZ, WSON-10; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:3.5A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5896 |
| Product Name | Dc-Dc Conv, Buck, Adj, 2.5Mhz, Wson-10; Topology Texas Instruments |
| Input Voltage | 4.5 to 42 volts |